Kyocera Corporation Ceramic Capacitors 08055C225KAT2A

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71H225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H225KUCT-ND
Ceramic Capacitors 478-KGM21AR71H225KUCT-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H225KUTR-ND
Ceramic Capacitors 478-KGM21AR71H225KUTR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H225KUDKR-ND
Ceramic Capacitors 478-KGM21AR71H225KUDKR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C225KAT2A
Ceramic Capacitors 08055C225KAT2A
CAP CER 2.2UF 50V X7R 0805

CAP CER 2.2UF 50V X7R 0805

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4885
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4885
CAP, 2.2UF, 50V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 2.2UF, 50V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4886
Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4886
CAP, 2.2UF, 50V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 2.2UF, 50V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71H225KUCT-ND 478-KGM21AR71H225KUDKR-ND 08055C225KAT2A 08AK4885
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details