Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C224KAZ2A

Description
KYOCERA AVX 08055C224KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C224KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353246 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353246
MLCCs - Multilayer Ceramic Capacitors 1353246
KYOCERA AVX 08055C224KAZ2A

KYOCERA AVX 08055C224KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441436
MLCCs - Multilayer Ceramic Capacitors 1441436
KYOCERA AVX 08055C224KAZ2A

KYOCERA AVX 08055C224KAZ2A

Supplier's Site
CAP CER 0.22UF 50V X7R 0805 - 66-08055C224KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 50V X7R 0805
66-08055C224KAZ2A
CAP CER 0.22UF 50V X7R 0805 66-08055C224KAZ2A
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3740 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3740
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3740
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 60R6322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
60R6322
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 60R6322
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 0805; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9345 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9345
Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9345
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4518
Cap, 0.22Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4518
CAP, 0.22µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353246 66-08055C224KAZ2A 66M3740 95W9345 13AC4518
Product Name MLCCs - Multilayer Ceramic Capacitors CAP CER 0.22UF 50V X7R 0805 Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.22 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.22Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition; CERAMIC
Operating Temperature -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers