AVX Corporation Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C224KAT2A.

Description
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.22µF, 50V, X7R, 10%, 0805 from Kyocera Avx is a surface-mount capacitor designed for a wide range of applications. It features a capacitance value of 0.22µF with a voltage rating of 50V DC. The X7R dielectric provides temperature stability with a capacitance variation of ±15% over a temperature range of -55°C to +125°C. This capacitor is suitable for use in environments where some capacitance change due to applied voltage is acceptable. The component is packaged in a standard 0805 case size, making it compatible with various PCB layouts. It is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.22µF, 50V, X7R, 10%, 0805 from Kyocera Avx is a surface-mount capacitor designed for a wide range of applications. It features a capacitance value of 0.22µF with a voltage rating of 50V DC. The X7R dielectric provides temperature stability with a capacitance variation of ±15% over a temperature range of -55°C to +125°C. This capacitor is suitable for use in environments where some capacitance change due to applied voltage is acceptable. The component is packaged in a standard 0805 case size, making it compatible with various PCB layouts. It is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5631 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5631
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5631
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5631
Product Name Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers