Kyocera Corporation Ceramic Capacitors 08055C224J4Z2A

Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR71H224JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H224JUDKR-ND
Ceramic Capacitors 478-KAF21KR71H224JUDKR-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71H224JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H224JUCT-ND
Ceramic Capacitors 478-KAF21KR71H224JUCT-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR71H224JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR71H224JUTR-ND
Ceramic Capacitors 478-KAF21KR71H224JUTR-ND
0.22µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF21KR71H224JUDKR-ND 478-KAF21KR71H224JUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details