Kyocera Corporation Capacitor Ceramic 0.022Uf 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C223MAT4A

Description
CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7516
Capacitor Ceramic 0.022Uf 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7516
CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, 20%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7516
Product Name Capacitor Ceramic 0.022Uf 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers