AVX Corporation SMD 50V 2200pF Capacitor 08055C222KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H222KT NEW GLOBAL PN 50V 2200pF A 581-KGM21NR71H222KT Product overview: 08055C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C222KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H222KT NEW GLOBAL PN 50V 2200pF A 581-KGM21NR71H222KT Product overview: 08055C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C222KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 2200pF Capacitor
60-08055C222KAT2A
SMD 50V 2200pF Capacitor 60-08055C222KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H222KT NEW GLOBAL PN 50V 2200pF A 581-KGM21NR71H222KT Product overview: 08055C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C222KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H222KT NEW GLOBAL PN 50V 2200pF A 581-KGM21NR71H222KT Product overview: 08055C222KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C222KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C222KAT2A - 1000381-08055C222KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055C222KAT2A
1000381-08055C222KAT2A
Ceramic Capacitors - 08055C222KAT2A 1000381-08055C222KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000381-08055C222KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000381-08055C222KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441442 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441442
MLCCs - Multilayer Ceramic Capacitors 1441442
AVX 08055C222KAT2A

AVX 08055C222KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353240 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353240
MLCCs - Multilayer Ceramic Capacitors 1353240
AVX 08055C222KAT2A

AVX 08055C222KAT2A

Supplier's Site
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 19C6333 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
19C6333
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 19C6333
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 07J3576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
07J3576
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 07J3576
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C222KAT2A
Ceramic Capacitors 08055C222KAT2A
CAP CER 2200PF 50V X7R 0805

CAP CER 2200PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055C222KAT2A 1000381-08055C222KAT2A 1441442 19C6333 08055C222KAT2A
Product Name SMD 50V 2200pF Capacitor Ceramic Capacitors - 08055C222KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details