Kyocera Corporation Ceramic Capacitors 08055C203JAT4A

Description
0.02µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.02µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C203JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C203JAT4A-ND
Ceramic Capacitors 08055C203JAT4A-ND
0.02µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.02Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7500 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.02Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7500
Ceramic Capacitor 0.02Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7500
CERAMIC CAPACITOR 0.02UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:20000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.02UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:20000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08055C203JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C203JAT4A
Capacitors - Ceramic Capacitors 08055C203JAT4A
CAP CER 0.02UF 50V X7R 0805

CAP CER 0.02UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055C203JAT4A-ND 55J7500 08055C203JAT4A
Product Name Ceramic Capacitors Ceramic Capacitor 0.02Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details