Kyocera Corporation Ceramic Capacitors 08055C202JAT2A

Description
2000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C202JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C202JAT2A-ND
Ceramic Capacitors 08055C202JAT2A-ND
2000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C202JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C202JAT2A
Capacitors - Ceramic Capacitors 08055C202JAT2A
CAP CER 2000PF 50V X7R 0805

CAP CER 2000PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7497 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7497
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7497
CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0805; Capacitance:2000pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0805; Capacitance:2000pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C202JAT2A-ND 08055C202JAT2A 55J7497
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers