Kyocera Corporation Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C183KAT2A

Description
CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 34C2727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
34C2727
Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 34C2727
CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9343 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9343
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9343
Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 34C2727 95W9343
Product Name Ceramic Capacitor 0.018Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.018 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0180 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details