Kyocera Corporation Ceramic Capacitors 08055C181JAT2A

Description
180pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C181JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C181JAT2A-ND
Ceramic Capacitors 08055C181JAT2A-ND
180pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C181JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C181JAT2A
Capacitors - Ceramic Capacitors 08055C181JAT2A
CAP CER 180PF 50V X7R 0805

CAP CER 180PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7486
Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7486
CAPACITOR CERAMIC, 180PF, 50V, X7R, 5%, 0805; Capacitance:180pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 180PF, 50V, X7R, 5%, 0805; Capacitance:180pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C181JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C181JAT2A
Ceramic Capacitors 08055C181JAT2A
CAP CER 180PF 50V X7R 0805

CAP CER 180PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C181JAT2A-ND 08055C181JAT2A 55J7486 08055C181JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 180Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details