Kyocera Corporation Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C154KAT2A

Description
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3723
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3723
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.15Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8518
Cap, Mlcc, X7R, 0.15Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8518
CAP, MLCC, X7R, 0.15UF, 50V, 0805; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 50V, 0805; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C154KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C154KAT2A
Ceramic Capacitors 08055C154KAT2A
CAP CER 0.15UF 50V X7R 0805

CAP CER 0.15UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M3723 08055C154KAT2A
Product Name Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers