AVX Corporation Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C153KAT2A.

Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 28AC6295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
28AC6295
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 28AC6295
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6295
Product Name Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details