Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055C124KAT2A

Description
KYOCERA AVX 08055C124KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055C124KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441431
MLCCs - Multilayer Ceramic Capacitors 1441431
KYOCERA AVX 08055C124KAT2A

KYOCERA AVX 08055C124KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353236 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353236
MLCCs - Multilayer Ceramic Capacitors 1353236
KYOCERA AVX 08055C124KAT2A

KYOCERA AVX 08055C124KAT2A

Supplier's Site
Ceramic Capacitor 0.12Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 60R6321 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
60R6321
Ceramic Capacitor 0.12Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 60R6321
CERAMIC CAPACITOR 0.12UF, 50V, X7R, 10%, 0805; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 50V, X7R, 10%, 0805; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9339 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9339
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9339
Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.12Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4516 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.12Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4516
Cap, 0.12Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4516
CAP, 0.12µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.12µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1441431 60R6321 95W9339 13AC4516
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.12Uf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.12 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 0.12Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details