Kyocera Corporation Ceramic Capacitors 08055C122K4T2A

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H122KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H122KTTR-ND
Ceramic Capacitors 478-KAM21BR71H122KTTR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H122KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H122KTCT-ND
Ceramic Capacitors 478-KAM21BR71H122KTCT-ND
CAP CER 1200PF 50V X7R 0805

CAP CER 1200PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H122KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H122KTDKR-ND
Ceramic Capacitors 478-KAM21BR71H122KTDKR-ND
CAP CER 1200PF 50V X7R 0805

CAP CER 1200PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 08055C122K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C122K4T2A
Ceramic Capacitors 08055C122K4T2A
CAP CER 1200PF 50V X7R 0805

CAP CER 1200PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H122KTTR-ND 478-KAM21BR71H122KTDKR-ND 08055C122K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers