Kyocera Corporation Ceramic Capacitors 08055C105KAT4A

Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71H105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KLTR-ND
Ceramic Capacitors 478-KGM21AR71H105KLTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H105KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KLDKR-ND
Ceramic Capacitors 478-KGM21AR71H105KLDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71H105KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71H105KLCT-ND
Ceramic Capacitors 478-KGM21AR71H105KLCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-08055C105KAT4A
SMD 50V 1uF Capacitor 60-08055C105KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KL NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KL Product overview: 08055C105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71H105KL NEW GLOBAL PN 50V 1uF X7 A 581-KGM21AR71H105KL Product overview: 08055C105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C105KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4882
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4882
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 83T5744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
83T5744
Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 83T5744
CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C105KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C105KAT4A
Ceramic Capacitors 08055C105KAT4A
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71H105KLTR-ND 478-KGM21AR71H105KLDKR-ND 60-08055C105KAT4A 08AK4882 08055C105KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 1uF Capacitor Cap, 1Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details