Kyocera Corporation Ceramic Capacitors 08055C105K4T2A

Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H105KUTR-ND
Ceramic Capacitors 478-KAM21KR71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H105KUCT-ND
Ceramic Capacitors 478-KAM21KR71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR71H105KUDKR-ND
Ceramic Capacitors 478-KAM21KR71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Mlcc, X7R, 1Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8515
Capacitor, Mlcc, X7R, 1Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8515
CAPACITOR, MLCC, X7R, 1UF, 50V, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805 RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 50V, 0805; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8203
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8203
CAP, AEC-Q200, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 49Y1332 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
49Y1332
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 49Y1332
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C105K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C105K4T2A
Ceramic Capacitors 08055C105K4T2A
CAP CER 1UF 50V X7R 0805

CAP CER 1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR71H105KUTR-ND 478-KAM21KR71H105KUDKR-ND 96Y8515 66AH8203 49Y1332 08055C105K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X7R, 1Uf, 50V, 0805; Capacitance Kyocera Avx Cap, Aec-Q200, 1Uf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers