Kyocera Corporation Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 08055C104JAT2A

Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96K4778 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
96K4778
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 96K4778
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 34C4861 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
34C4861
Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 34C4861
MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8382 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8382
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8382
SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C104JAT2A
Ceramic Capacitors 08055C104JAT2A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 96K4778 50R8382 08055C104JAT2A
Product Name Mlcc Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers