Kyocera Corporation Ceramic Capacitors 08055C104J4T2A

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H104JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H104JTCT-ND
Ceramic Capacitors 478-KAM21BR71H104JTCT-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H104JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H104JTTR-ND
Ceramic Capacitors 478-KAM21BR71H104JTTR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H104JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H104JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H104JTDKR-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7449 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7449
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7449
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 27X7761 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
27X7761
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 27X7761
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C104J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C104J4T2A
Ceramic Capacitors 08055C104J4T2A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H104JTCT-ND 478-KAM21BR71H104JTDKR-ND 55J7449 08055C104J4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details