KYOCERA AVX Components Corporation Ceramic Capacitors 08055C103J4T2A

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H103JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JTTR-ND
Ceramic Capacitors 478-KAM21BR71H103JTTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H103JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JTCT-ND
Ceramic Capacitors 478-KAM21BR71H103JTCT-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H103JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H103JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H103JTDKR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3706 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3706
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3706
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H103JTTR-ND 478-KAM21BR71H103JTDKR-ND 66M3706
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers