AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055C102KAT2A

Description
AVX 08055C102KAT2A
Request a Quote Datasheet
Description
AVX 08055C102KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353224 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353224
MLCCs - Multilayer Ceramic Capacitors 1353224
AVX 08055C102KAT2A

AVX 08055C102KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359015 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359015
MLCCs - Multilayer Ceramic Capacitors 1359015
AVX 08055C102KAT2A

AVX 08055C102KAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 1000pF Capacitor
60-08055C102KAT2A
SMD 50V 1000pF Capacitor 60-08055C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H102KT NEW GLOBAL PN 50V 1000pF A 581-KGM21NR71H102KT Product overview: 08055C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71H102KT NEW GLOBAL PN 50V 1000pF A 581-KGM21NR71H102KT Product overview: 08055C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C102KAT2A
Ceramic Capacitors 08055C102KAT2A
CAP CER 1000PF 50V X7R 0805

CAP CER 1000PF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 19C6331 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
19C6331
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 19C6331
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 07J3573 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
07J3573
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 07J3573
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 95W1477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
95W1477
Cap, 1000Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 95W1477
CAP, 1000PF, 50V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055C102KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055C102KAT2A
50V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353224 60-08055C102KAT2A 08055C102KAT2A 19C6331 95W1477 08055C102KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 50V 1000pF Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, 1000Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers