Kyocera Corporation Ceramic Capacitors 08055C101MAT4A

Description
100pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C101MAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C101MAT4A-ND
Ceramic Capacitors 08055C101MAT4A-ND
100pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 100Pf, 50V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J7419 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 50V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J7419
Capacitor Ceramic, 100Pf, 50V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J7419
CAPACITOR CERAMIC, 100PF, 50V, X7R, 20%, 0805; Capacitance:100pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 50V, X7R, 20%, 0805; Capacitance:100pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055C101MAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C101MAT4A
Capacitors - Ceramic Capacitors 08055C101MAT4A
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055C101MAT4A-ND 55J7419 08055C101MAT4A
Product Name Ceramic Capacitors Capacitor Ceramic, 100Pf, 50V, X7R, 20%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details