Kyocera Corporation Ceramic Capacitors 08055C101K4T2A

Description
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055C101K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C101K4T2ATR-ND
Ceramic Capacitors 478-08055C101K4T2ATR-ND
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055C101K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C101K4T2ACT-ND
Ceramic Capacitors 478-08055C101K4T2ACT-ND
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055C101K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055C101K4T2ADKR-ND
Ceramic Capacitors 478-08055C101K4T2ADKR-ND
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08055C101K4T2ATR-ND 478-08055C101K4T2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details