Kyocera Corporation Ceramic Capacitors 08055C101JAT2A

Description
100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12784-2-ND
Ceramic Capacitors 478-12784-2-ND
100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12784-6-ND
Ceramic Capacitors 478-12784-6-ND
100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12784-1-ND
Ceramic Capacitors 478-12784-1-ND
100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 45H3143 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
45H3143
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 45H3143
CERAMIC CAPACITOR, 100PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055C101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C101JAT2A
Ceramic Capacitors 08055C101JAT2A
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12784-2-ND 478-12784-6-ND 45H3143 08055C101JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers