AVX Corporation 102PF 50V Capacitor 08055AVEDFAT2A

Description
CAP CER 102PF 50V NP0 0805 Product overview: 08055AVEDFAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 102PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055AVEDFAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 102PF 50V NP0 0805 Product overview: 08055AVEDFAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 102PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055AVEDFAT2A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
102PF 50V Capacitor
60-08055AVEDFAT2A
102PF 50V Capacitor 60-08055AVEDFAT2A
CAP CER 102PF 50V NP0 0805 Product overview: 08055AVEDFAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 102PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055AVEDFAT2A can be used for catalog matching and distributor lookup.

CAP CER 102PF 50V NP0 0805 Product overview: 08055AVEDFAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 102PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055AVEDFAT2A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 08055AVEDFAT2A - 853640-08055AVEDFAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055AVEDFAT2A
853640-08055AVEDFAT2A
Ceramic Capacitors - 08055AVEDFAT2A 853640-08055AVEDFAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853640-08055AVEDFAT2 A Features: 102 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 853640-08055AVEDFAT2A
Features: 102 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now
Ceramic Capacitors - 08055AVEDFAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055AVEDFAT2A
Ceramic Capacitors 08055AVEDFAT2A
CAP CER 102PF 50V NP0 0805

CAP CER 102PF 50V NP0 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-08055AVEDFAT2A 853640-08055AVEDFAT2A 08055AVEDFAT2A
Product Name 102PF 50V Capacitor Ceramic Capacitors - 08055AVEDFAT2A Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.02E-4 microF 1.02E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers