Kyocera Corporation Cap, 8.2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 08055A8R2CAT2A

Description
CAP, 8.2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 8.2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8.2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx - 13AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx
13AC4511
Cap, 8.2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 13AC4511
CAP, 8.2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx - 94W2936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
94W2936
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx 94W2936
CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J7384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J7384
Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J7384
CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 8.2PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13AC4511 94W2936
Product Name Cap, 8.2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx Capacitor, Ceramic, 8.2Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details