Kyocera Corporation Ceramic Capacitors 08055A820KAT4A

Description
CAP CER 82PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 82PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A820KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A820KAT4A
Ceramic Capacitors 08055A820KAT4A
CAP CER 82PF 50V C0G/NP0 0805

CAP CER 82PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J7397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J7397
Capacitor Ceramic 82Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J7397
CAPACITOR CERAMIC 82PF 50V, C0G, 10%, 0805; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 50V, C0G, 10%, 0805; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055A820KAT4A 55J7397
Product Name Ceramic Capacitors Capacitor Ceramic 82Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details