Kyocera Corporation Ceramic Capacitors 08055A7R5CAT2A

Description
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A7R5CAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A7R5CAT2ADKR-ND
Ceramic Capacitors 478-08055A7R5CAT2ADKR-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A7R5CAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A7R5CAT2ATR-ND
Ceramic Capacitors 478-08055A7R5CAT2ATR-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A7R5CAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A7R5CAT2ACT-ND
Ceramic Capacitors 478-08055A7R5CAT2ACT-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-08055A7R5CAT2ADKR-ND 478-08055A7R5CAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details