Kyocera Corporation Ceramic Capacitors 08055A6R2CAT2A

Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12782-6-ND
Ceramic Capacitors 478-12782-6-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12782-2-ND
Ceramic Capacitors 478-12782-2-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12782-1-ND
Ceramic Capacitors 478-12782-1-ND
6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-12782-6-ND 478-12782-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details