Kyocera Corporation Ceramic Capacitors 08055A6R0CAT2A

Description
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11894-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11894-1-ND
Ceramic Capacitors 478-11894-1-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11894-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11894-2-ND
Ceramic Capacitors 478-11894-2-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11894-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11894-6-ND
Ceramic Capacitors 478-11894-6-ND
6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A6R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A6R0CAT2A
Ceramic Capacitors 08055A6R0CAT2A
CAP CER 6PF 50V C0G/NP0 0805

CAP CER 6PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-11894-1-ND 478-11894-6-ND 08055A6R0CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details