Kyocera Corporation Ceramic Capacitor 680Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055A681KAT2A

Description
CERAMIC CAPACITOR 680PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 84H0002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
84H0002
Ceramic Capacitor 680Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 84H0002
CERAMIC CAPACITOR 680PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84H0002
Product Name Ceramic Capacitor 680Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers