Manufacturer: AVX Corporation
Win Source Part Number: 1000375-08055A681JAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 680pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H681JT NEW GLOBAL PN 50V 680pF A 581-KGM21BCG1H681JT Product overview: 08055A681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A681JAT2A can be used for catalog matching and distributor lookup.
CAP CER 680PF 50V C0G/NP0 0805
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000375-08055A681JAT2A | 60-08055A681JAT2A | 08055A681JAT2A | 96M1405 | 26H0679 |
| Product Name | Ceramic Capacitors - 08055A681JAT2A | SMD 50V 680pF Capacitor | Ceramic Capacitors | Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 to ? volts | 50 volts |