AVX Corporation Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A681JAT2A.

Description
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5616
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5616
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5616
Product Name Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details