Kyocera Corporation Ceramic Capacitors 08055A5R1CAT2A

Description
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10535-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10535-2-ND
Ceramic Capacitors 478-10535-2-ND
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10535-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10535-1-ND
Ceramic Capacitors 478-10535-1-ND
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10535-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10535-6-ND
Ceramic Capacitors 478-10535-6-ND
5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 5.1Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 5.1Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8507
Cap, Mlcc, C0G, 5.1Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8507
CAP, MLCC, C0G, 5.1PF, 50V, 0805; Capacitance:5.1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 5.1PF, 50V, 0805; Capacitance:5.1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10535-2-ND 478-10535-6-ND 96Y8507
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 5.1Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details