Kyocera Corporation Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A561JAT2A

Description
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 97C6241 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
97C6241
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 97C6241
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1404 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1404
Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1404
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0805; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9327 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9327
Smd Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9327
SMD Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 97C6241 96M1404 95W9327
Product Name Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 560Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details