CAPACITOR CERAMIC 56PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J7325 |
| Product Name | Capacitor Ceramic 56Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |