Kyocera Corporation CAP CER 4.7PF 50V C0G/NP0 0805 08055A4R7BAT2A

Description
CAP CER 4.7PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 4.7PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 4.7PF 50V C0G/NP0 0805 - 66-08055A4R7BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7PF 50V C0G/NP0 0805
66-08055A4R7BAT2A
CAP CER 4.7PF 50V C0G/NP0 0805 66-08055A4R7BAT2A
CAP CER 4.7PF 50V C0G/NP0 0805

CAP CER 4.7PF 50V C0G/NP0 0805

Supplier's Site
Cap, Mlcc, C0G, 4.7Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8503
Cap, Mlcc, C0G, 4.7Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8503
CAP, MLCC, C0G, 4.7PF, 50V, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 50V, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-08055A4R7BAT2A 96Y8503
Product Name CAP CER 4.7PF 50V C0G/NP0 0805 Cap, Mlcc, C0G, 4.7Pf, 50V, 0805; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers