The Kyocera AVX 15AC1328 is a C0G (NP0) dielectric capacitor with a capacitance of 4.7 pF and a voltage rating of 50V. It is packaged in a compact 0805 case size, measuring 2.01mm in length and 1.25mm in width. This capacitor features a capacitance tolerance of ±0.1 pF, making it suitable for applications requiring high precision. The C0G (NP0) dielectric is known for its excellent stability, with a temperature coefficient of 0 ± 30 ppm/°C, ensuring minimal capacitance variation across a wide temperature range of -55°C to +125°C. Additionally, the capacitor exhibits negligible aging characteristics and low capacitance drift over time, making it a reliable choice for critical electronic applications. The product is RoHS compliant, aligning with environmental standards.
Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC1328 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |