Kyocera Corporation SMD 50V 470pF Capacitor 08055A471JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H471JT NEW GLOBAL PN 50V 470pF A 581-KGM21BCG1H471JT Product overview: 08055A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H471JT NEW GLOBAL PN 50V 470pF A 581-KGM21BCG1H471JT Product overview: 08055A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A471JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 470pF 50V, C0G, 5%, 0805 from Kyocera AVX is designed for applications requiring stable capacitance over a wide temperature range. It features a C0G (NP0) dielectric, which provides minimal capacitance change with temperature (0 ±30ppm/°C) and negligible aging characteristics. The capacitor operates effectively within an operating temperature range of -55°C to +125°C. With a capacitance tolerance of ±5%, this component is suitable for precision applications. The capacitor is packaged in a compact 0805 case size, measuring 2.01mm in length. It is RoHS compliant, ensuring it meets environmental regulations. The terminations are plated with nickel and tin, enhancing solderability and reliability in various electronic assemblies. This capacitor is ideal for engineers seeking a reliable and stable component for high-frequency applications, where low loss and minimal drift are critical.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 470pF 50V, C0G, 5%, 0805 from Kyocera AVX is designed for applications requiring stable capacitance over a wide temperature range. It features a C0G (NP0) dielectric, which provides minimal capacitance change with temperature (0 ±30ppm/°C) and negligible aging characteristics. The capacitor operates effectively within an operating temperature range of -55°C to +125°C. With a capacitance tolerance of ±5%, this component is suitable for precision applications. The capacitor is packaged in a compact 0805 case size, measuring 2.01mm in length. It is RoHS compliant, ensuring it meets environmental regulations. The terminations are plated with nickel and tin, enhancing solderability and reliability in various electronic assemblies. This capacitor is ideal for engineers seeking a reliable and stable component for high-frequency applications, where low loss and minimal drift are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 470pF Capacitor
60-08055A471JAT2A
SMD 50V 470pF Capacitor 60-08055A471JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H471JT NEW GLOBAL PN 50V 470pF A 581-KGM21BCG1H471JT Product overview: 08055A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A471JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H471JT NEW GLOBAL PN 50V 470pF A 581-KGM21BCG1H471JT Product overview: 08055A471JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A471JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A471JAT2A - 1000373-08055A471JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A471JAT2A
1000373-08055A471JAT2A
Ceramic Capacitors - 08055A471JAT2A 1000373-08055A471JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000373-08055A471JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000373-08055A471JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 391274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391274
MLCCs - Multilayer Ceramic Capacitors 391274
KYOCERA AVX 08055A471JAT2A

KYOCERA AVX 08055A471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391274P
MLCCs - Multilayer Ceramic Capacitors 391274P
0805 C0G ceramic capacitor,470pF 50V

0805 C0G ceramic capacitor,470pF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243237
MLCCs - Multilayer Ceramic Capacitors 1243237
KYOCERA AVX 08055A471JAT2A

KYOCERA AVX 08055A471JAT2A

Supplier's Site
Ceramic Capacitors - 08055A471JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A471JAT2A
Ceramic Capacitors 08055A471JAT2A
CAP CER 470PF 50V C0G/NP0 0805

CAP CER 470PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96K4777 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96K4777
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96K4777
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 91C5424 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
91C5424
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 91C5424
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 63W2304 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
63W2304
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 63W2304
SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9390 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9390
Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9390
SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055A471JAT2A 1000373-08055A471JAT2A 391274 391274P 08055A471JAT2A 96K4777 91C5424 63W2304
Product Name SMD 50V 470pF Capacitor Ceramic Capacitors - 08055A471JAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers