Kyocera Corporation Ceramic Capacitors 08055A470K4T2A

Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG1H470KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H470KTTR-ND
Ceramic Capacitors 478-KAM21BCG1H470KTTR-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 47Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7288
Capacitor Ceramic 47Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7288
CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAM21BCG1H470KTTR-ND 55J7288
Product Name Ceramic Capacitors Capacitor Ceramic 47Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers