AVX Corporation Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A470JAT2A.

Description
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5611
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5611
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5611
Product Name Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers