Kyocera Corporation Ceramic Capacitors 08055A431JAT2A

Description
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A431JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A431JAT2A-ND
Ceramic Capacitors 08055A431JAT2A-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A431JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A431JAT2A
Capacitors - Ceramic Capacitors 08055A431JAT2A
CAP CER 430PF 50V C0G/NP0 0805

CAP CER 430PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7280
Ceramic Capacitor 430Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7280
CERAMIC CAPACITOR 430PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:430pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 430PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:430pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A431JAT2A-ND 08055A431JAT2A 55J7280
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 430Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details