Kyocera Corporation Ceramic Capacitors 08055A3R0KAT2A

Description
3pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A3R0KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A3R0KAT2A-ND
Ceramic Capacitors 08055A3R0KAT2A-ND
3pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A3R0KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A3R0KAT2A
Capacitors - Ceramic Capacitors 08055A3R0KAT2A
CAP CER 3PF 50V NP0 0805

CAP CER 3PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 3Pf 50V, C0G/np0, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3662 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3Pf 50V, C0G/np0, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3662
Capacitor Ceramic 3Pf 50V, C0G/np0, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3662
CAPACITOR CERAMIC 3PF 50V, C0G/NP0, 10%, 0805, FULL REEL; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 3PF 50V, C0G/NP0, 10%, 0805, FULL REEL; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A3R0KAT2A-ND 08055A3R0KAT2A 66M3662
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 3Pf 50V, C0G/np0, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details