Kyocera Corporation Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A390JAT2A

Description
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 97C7056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
97C7056
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 97C7056
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9322 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9322
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9322
Multilayer Ceramic Capacitor, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 39 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97C7056 95W9322
Product Name Ceramic Capacitor 39Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.90E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers