Kyocera Corporation Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 08055A332JAT2A

Description
CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
Datasheet
Description
CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 93AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
93AH0592
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 93AH0592
CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8194
Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8194
CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3300PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G, 3300Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 3300Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8502
Cap, Mlcc, C0G, 3300Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8502
CAP, MLCC, C0G, 3300PF, 50V, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 3300PF, 50V, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 93AH0592 96Y8502
Product Name Cap, 3300Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 3300Pf, 50V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details