Kyocera Corporation CAP CER 330PF 50V C0G/NP0 0805 08055A331FAT2A

Description
CAP CER 330PF 50V C0G/NP0 0805
Description
CAP CER 330PF 50V C0G/NP0 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 330PF 50V C0G/NP0 0805 - 66-08055A331FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 50V C0G/NP0 0805
66-08055A331FAT2A
CAP CER 330PF 50V C0G/NP0 0805 66-08055A331FAT2A
CAP CER 330PF 50V C0G/NP0 0805

CAP CER 330PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx - 60R6310 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx
60R6310
Ceramic Capacitor 330Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx 60R6310
CERAMIC CAPACITOR 330PF 50V, C0G, 1%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 1%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4508
Cap, 330Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4508
CAP, 330PF, 50V, 1%, C0G, 0805, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 50V, 1%, C0G, 0805, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9321 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9321
Smd Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9321
SMD Multilayer Ceramic Capacitor, 330 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 330 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-08055A331FAT2A 60R6310 13AC4508 95W9321
Product Name CAP CER 330PF 50V C0G/NP0 0805 Ceramic Capacitor 330Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx Cap, 330Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 330 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers