Kyocera Corporation Ceramic Capacitors 08055A301FAT2A

Description
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6220-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6220-1-ND
Ceramic Capacitors 478-6220-1-ND
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6220-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6220-6-ND
Ceramic Capacitors 478-6220-6-ND
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6220-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6220-2-ND
Ceramic Capacitors 478-6220-2-ND
300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 300 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9320 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 300 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9320
Multilayer Ceramic Capacitor, 300 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9320
Multilayer Ceramic Capacitor, 300 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 300 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 300Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4507
Cap, 300Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4507
CAP, 300PF, 50V, 1%, C0G, 0805, REEL; Capacitance:300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 300PF, 50V, 1%, C0G, 0805, REEL; Capacitance:300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6220-1-ND 478-6220-6-ND 95W9320 13AC4507
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 300 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 300Pf, 50V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details