Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A2R7CAT2A

Description
KYOCERA AVX 08055A2R7CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A2R7CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359036
MLCCs - Multilayer Ceramic Capacitors 1359036
KYOCERA AVX 08055A2R7CAT2A

KYOCERA AVX 08055A2R7CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353204 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353204
MLCCs - Multilayer Ceramic Capacitors 1353204
KYOCERA AVX 08055A2R7CAT2A

KYOCERA AVX 08055A2R7CAT2A

Supplier's Site
Ceramic Capacitors - 08055A2R7CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A2R7CAT2A
Ceramic Capacitors 08055A2R7CAT2A
CAP CER 2.7PF 50V C0G/NP0 0805

CAP CER 2.7PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J7132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J7132
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J7132
CAPACITOR, CERAMIC, 2.7PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2.7PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9313 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9313
Smd Multilayer Ceramic Capacitor, 2.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9313
SMD Multilayer Ceramic Capacitor, 2.7 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.7 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx - 94W2928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
94W2928
Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx 94W2928
CAPACITOR, CERAMIC, 2.7PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2.7PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359036 08055A2R7CAT2A 55J7132 95W9313
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 2.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers