The Capacitor Ceramic 2700pF 50V, C0G, 10%, 0805 is a high-stability capacitor featuring a C0G (NP0) dielectric, known for its excellent temperature stability and low capacitance drift. This component has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor exhibits minimal capacitance change with temperature, rated at 0 ±30ppm/°C, and demonstrates negligible aging characteristics, ensuring reliable performance over time. It is packaged in a compact 0805 case size, making it suitable for space-constrained applications. The terminations are plated with nickel and tin, and the product is RoHS compliant. This capacitor is ideal for applications requiring stable capacitance under varying environmental conditions.
CAPACITOR CERAMIC 2700PF 50V, C0G, 10%, 0805; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 53H9774 |
| Product Name | Capacitor Ceramic 2700Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0027 microF |