CERAMIC CAPACITOR 27PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 27PF 50V C0G/NP0 0805
CAP CER 27PF 50V C0G/NP0 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 05H9830 | 08055A270KAT2A | 66-08055A270KAT2A |
| Product Name | Ceramic Capacitor 27Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | CAP CER 27PF 50V C0G/NP0 0805 |
| Capacitance Type | Fixed | Fixed | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |