Kyocera Corporation Ceramic Capacitors 08055A241KAT2A

Description
240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A241KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A241KAT2ACT-ND
Ceramic Capacitors 478-08055A241KAT2ACT-ND
240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A241KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A241KAT2ADKR-ND
Ceramic Capacitors 478-08055A241KAT2ADKR-ND
240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A241KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A241KAT2ATR-ND
Ceramic Capacitors 478-08055A241KAT2ATR-ND
240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 240Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J7175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 240Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J7175
Capacitor Ceramic 240Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J7175
CAPACITOR CERAMIC 240PF 50V, C0G, 10%, 0805; Capacitance:240pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 240PF 50V, C0G, 10%, 0805; Capacitance:240pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08055A241KAT2ACT-ND 478-08055A241KAT2ADKR-ND 55J7175
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 240Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details